Status: | Unknown |
---|---|
Series: | GBM-3000 Series |
RoHS: | Unknown |
Battery Technologies Supported | Lead Acid Li-Ion |
---|---|
Voltage Measuring Range DC | 10µV to 300V |
External Height | 107mm |
External Width | 264mm |
External Depth | 309mm |
Product Range | GBM-3000 Series |
SVHC | No SVHC (27-Jun-2018) |
Tester: batteries and rechargeable batteries | Transfer Multisort Elektronik |
Battery Meter, 300V, Tft Lcd Color | Newark Electronics |
BATTERY TESTER, 300V, RS-232C | element14 |
Where can I find additional details, specifications and documents for a GBM-3300?
Additional datasheets, footprints and schematics for GBM-3300 are listed on our Part Details page. You can also find images and similar parts to GBM-3300 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for GBM-3300 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GBM-3300 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does GBM-3300 fall under?
The GBM-3300 is listed under GW Instek Parts.
Can I view similar or alternative parts?
You can view similar parts to GBM-3300 when available in the GW Instek Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the GBM-3300 you can contact the distributor directly for product support, shipping queries etc.
Is the GBM-3300 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for GBM-3300 have stock available?
Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, element14, TestEquity and Farnell have stock available or on a lead time for GBM-3300.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for GBM-3300 often in real-time on the comparison pages.
What if I can't find stock of GBM-3300?
You can fill out our help required form which you can use to request a quote for GBM-3300 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.