Status: | Unknown |
---|---|
Series: | GBC Series |
RoHS: | Unknown |
Balance / Scale Type | Bench |
---|---|
Load Weight Max | 32kg |
Resolution (g) | 1g |
Product Range | GBC Series |
SVHC | No SVHC (07-Jul-2017) |
Weighing Scale, Bench, 32Kg | Newark Electronics |
Where can I find additional details, specifications and documents for a GBC 32?
Additional datasheets, footprints and schematics for GBC 32 are listed on our Part Details page. You can also find images and similar parts to GBC 32 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for GBC 32 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GBC 32 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does GBC 32 fall under?
The GBC 32 is listed under Test Equipment > Weighing Scales & Balances.
Can I view similar or alternative parts?
You can view similar parts to GBC 32 when available in the Weighing Scales & Balances range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the GBC 32 you can contact the distributor directly for product support, shipping queries etc.
Is the GBC 32 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for GBC 32 have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for GBC 32.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for GBC 32 often in real-time on the comparison pages.
What if I can't find stock of GBC 32?
You can fill out our help required form which you can use to request a quote for GBC 32 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.