Status: | Unknown |
---|---|
Series: | GBC Series |
RoHS: | Unknown |
Balance / Scale Type | Bench |
---|---|
Load Weight Max | 16kg |
Resolution (g) | 0.5g |
Product Range | GBC Series |
SVHC | No SVHC (07-Jul-2017) |
WEIGHING SCALE, BENCH, 16KG | element14 |
Gbc European Fuse - 16 Amp (5 In Tin)/Bulk |Eaton Bussmann GBC-16 | Newark Electronics |
BUSS SMALL DIMENSION FUSE | Avnet America |
GBC EUROPEAN FUSE - 16 AMP | Eaton Electronics GBC-16 | RS Americas |
Automotive Fuses 16A | Sager |
Where can I find additional details, specifications and documents for a GBC 16?
Additional datasheets, footprints and schematics for GBC 16 are listed on our Part Details page. You can also find images and similar parts to GBC 16 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for GBC 16 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GBC 16 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does GBC 16 fall under?
The GBC 16 is listed under Test Equipment > Weighing Scales & Balances.
Can I view similar or alternative parts?
You can view similar parts to GBC 16 when available in the Weighing Scales & Balances range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the GBC 16 you can contact the distributor directly for product support, shipping queries etc.
Is the GBC 16 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for GBC 16 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, element14 and Sager have stock available or on a lead time for GBC 16.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for GBC 16 often in real-time on the comparison pages.
What if I can't find stock of GBC 16?
You can fill out our help required form which you can use to request a quote for GBC 16 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.