Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Gate Lead |
---|---|
For Use With | PowerBLOCK Thyristor Modules |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Infineon Diode Module | RS |
Gate Lead, Powerblock Thyristor Module | Newark Electronics |
Cable Assembly Discrete Wire 0.5m 20AWG 2POS Discrete Wire Housing PL Tray | Avnet America |
GATE LEAD, POWERBLOCK THYRISTOR MODULE | element14 |
Where can I find additional details, specifications and documents for a GATELEADL500PB34701XPSA1?
Additional datasheets, footprints and schematics for GATELEADL500PB34701XPSA1 are listed on our Part Details page. You can also find images and similar parts to GATELEADL500PB34701XPSA1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for GATELEADL500PB34701XPSA1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GATELEADL500PB34701XPSA1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does GATELEADL500PB34701XPSA1 fall under?
The GATELEADL500PB34701XPSA1 is listed under Electrical & Lighting > Wireless Systems & Modules > Module Accessories.
Can I view similar or alternative parts?
You can view similar parts to GATELEADL500PB34701XPSA1 when available in the Module Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the GATELEADL500PB34701XPSA1 you can contact the distributor directly for product support, shipping queries etc.
Is the GATELEADL500PB34701XPSA1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for GATELEADL500PB34701XPSA1 have stock available?
Authorised distributors including RS, Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for GATELEADL500PB34701XPSA1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for GATELEADL500PB34701XPSA1 often in real-time on the comparison pages.
What if I can't find stock of GATELEADL500PB34701XPSA1?
You can fill out our help required form which you can use to request a quote for GATELEADL500PB34701XPSA1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.