Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | RF Solutions |
---|---|
Core Architecture | - |
Core Sub-Architecture | - |
Silicon Core Number | - |
Silicon Family Name | - |
For Use With | Arduino Development Boards |
Kit Contents | Arduino Shield GAMMA-868 |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Features | 868MHz Operation Transceiver Remote Telemetry Link Controlled by many RF Solution Range upto 16km |
Arduino Shield for GAMMA LORA RF Module | RS |
Expansion board | Transfer Multisort Elektronik |
Arduino Shield, 868Mhz, Telemetry Txrx | Newark Electronics |
ARDUINO SHIELD, 868MHZ, TELEMETRY TXRX | element14 |
Where can I find additional details, specifications and documents for a GAMMA-ARD?
Additional datasheets, footprints and schematics for GAMMA-ARD are listed on our Part Details page. You can also find images and similar parts to GAMMA-ARD on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for GAMMA-ARD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GAMMA-ARD price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does GAMMA-ARD fall under?
The GAMMA-ARD is listed under Embedded Computers Education & Maker Boards > Arduino > Embedded Daughter Boards & Modules - Arduino.
Can I view similar or alternative parts?
You can view similar parts to GAMMA-ARD when available in the Embedded Daughter Boards & Modules - Arduino range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the GAMMA-ARD you can contact the distributor directly for product support, shipping queries etc.
Is the GAMMA-ARD RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for GAMMA-ARD have stock available?
Authorised distributors including RS, Transfer Multisort Elektronik, Newark Electronics, element14 and Farnell have stock available or on a lead time for GAMMA-ARD.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for GAMMA-ARD often in real-time on the comparison pages.
What if I can't find stock of GAMMA-ARD?
You can fill out our help required form which you can use to request a quote for GAMMA-ARD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.