Status: | Unknown |
---|---|
Series: | OSLON SSL 150 Series |
RoHS: | Unknown |
Product Range | OSLON SSL 150 Series |
---|---|
LED Colour | Amber |
Wavelength Typ | 617nm |
Viewing Angle | 150° |
Luminous Flux @ Test | 112lm |
Forward Current If Max | 1A |
Forward Current @ Test | 350mA |
Forward Voltage @ Test | 2.1V |
Luminous Intensity @ Test | - |
Power Dissipation Pd | - |
Automotive Qualification Standard | - |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (15-Jan-2018) |
Power @ Test | 0.7W |
SMD-LED Amber 89,2-112lm 150° OSLON | Schukat Electronic |
Where can I find additional details, specifications and documents for a GACSHPM1.23-KSKU-W3?
Additional datasheets, footprints and schematics for GACSHPM1.23-KSKU-W3 are listed on our Part Details page. You can also find images and similar parts to GACSHPM1.23-KSKU-W3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for GACSHPM1.23-KSKU-W3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GACSHPM1.23-KSKU-W3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does GACSHPM1.23-KSKU-W3 fall under?
The GACSHPM1.23-KSKU-W3 is listed under Osram Parts.
Can I view similar or alternative parts?
You can view similar parts to GACSHPM1.23-KSKU-W3 when available in the Osram Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the GACSHPM1.23-KSKU-W3 you can contact the distributor directly for product support, shipping queries etc.
Is the GACSHPM1.23-KSKU-W3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for GACSHPM1.23-KSKU-W3 have stock available?
Authorised distributors including Schukat Electronic, element14 and Farnell have stock available or on a lead time for GACSHPM1.23-KSKU-W3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for GACSHPM1.23-KSKU-W3 often in real-time on the comparison pages.
What if I can't find stock of GACSHPM1.23-KSKU-W3?
You can fill out our help required form which you can use to request a quote for GACSHPM1.23-KSKU-W3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.