Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Switch Terminals | Screw |
---|---|
No. of Poles | 2 Pole |
Contact Current Max | 5A |
Contact Voltage AC Max | - |
For Use With | GC Series Contactors |
Contact Voltage DC Max | - |
Product Range | - |
Approval Bodies | IEC |
Contact Configuration | 1NO / 1NC |
Contact Current Rating | 5A |
Current Rating | 6A |
1 NO 1 NC instant auxiliary contactblock | RS |
CONTACT BLOCK, 1NO/1NC | Farnell |
Where can I find additional details, specifications and documents for a GAC0521?
Additional datasheets, footprints and schematics for GAC0521 are listed on our Part Details page. You can also find images and similar parts to GAC0521 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for GAC0521 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GAC0521 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does GAC0521 fall under?
The GAC0521 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to GAC0521 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the GAC0521 you can contact the distributor directly for product support, shipping queries etc.
Is the GAC0521 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for GAC0521 have stock available?
Authorised distributors including RS and Farnell have stock available or on a lead time for GAC0521.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for GAC0521 often in real-time on the comparison pages.
What if I can't find stock of GAC0521?
You can fill out our help required form which you can use to request a quote for GAC0521 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.