Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
D Sub Connector A | Standard D Sub |
---|---|
Convert From Gender | Plug |
Convert From Positions | 25Ways |
D Sub Connector B | Standard D Sub |
Convert To Gender | Plug |
Convert To Positions | 25Ways |
Product Range | - |
Contact Material | - |
Contact Plating | - |
SVHC | No SVHC (27-Jun-2018) |
Transition: adapter | Transfer Multisort Elektronik |
D-Sub Adaptor, 25Pos, Plug, Plastic | Newark Electronics |
D-SUB ADAPTOR, 25POS, PLUG, PLASTIC | element14 |
GENDER CHANGER 25W MM RoHS COMPL. | GreenChips |
Where can I find additional details, specifications and documents for a GA2525MMLGK-RC?
Additional datasheets, footprints and schematics for GA2525MMLGK-RC are listed on our Part Details page. You can also find images and similar parts to GA2525MMLGK-RC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for GA2525MMLGK-RC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GA2525MMLGK-RC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does GA2525MMLGK-RC fall under?
The GA2525MMLGK-RC is listed under Cable Leads & Connectors > Connectors > D Sub Connectors & Components.
Can I view similar or alternative parts?
You can view similar parts to GA2525MMLGK-RC when available in the D Sub Connectors & Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the GA2525MMLGK-RC you can contact the distributor directly for product support, shipping queries etc.
Is the GA2525MMLGK-RC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for GA2525MMLGK-RC have stock available?
Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, element14, Farnell and GreenChips have stock available or on a lead time for GA2525MMLGK-RC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for GA2525MMLGK-RC often in real-time on the comparison pages.
What if I can't find stock of GA2525MMLGK-RC?
You can fill out our help required form which you can use to request a quote for GA2525MMLGK-RC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.