Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.76
D Sub Connector A | Standard D Sub |
---|---|
Convert From Gender | Receptacle |
Convert From Positions | 9Ways |
D Sub Connector B | Standard D Sub |
Convert To Gender | Receptacle |
Convert To Positions | 9Ways |
Product Range | - |
Contact Material | - |
Contact Plating | - |
SVHC | No SVHC (27-Jun-2018) |
MH Connectors D-Sub Gender Changer, D-Sub 9-Pin Socket - D-Sub 9-Pin Socket | Distrelec |
Transition: adapter | Transfer Multisort Elektronik |
D-Sub Adaptor, 9Pos, Rcpt, Plastic | Newark Electronics |
D-SUB ADAPTOR, 9POS, RCPT, PLASTIC | element14 |
GENDER CHANGER 9W FF RoHS COMPL. | GreenChips |
Where can I find additional details, specifications and documents for a GA0909FFLGK-RC?
Additional datasheets, footprints and schematics for GA0909FFLGK-RC are listed on our Part Details page. You can also find images and similar parts to GA0909FFLGK-RC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for GA0909FFLGK-RC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GA0909FFLGK-RC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does GA0909FFLGK-RC fall under?
The GA0909FFLGK-RC is listed under Cable Leads & Connectors > Connectors > D Sub Connectors & Components.
Can I view similar or alternative parts?
You can view similar parts to GA0909FFLGK-RC when available in the D Sub Connectors & Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the GA0909FFLGK-RC you can contact the distributor directly for product support, shipping queries etc.
Is the GA0909FFLGK-RC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for GA0909FFLGK-RC have stock available?
Authorised distributors including Distrelec, Transfer Multisort Elektronik, Newark Electronics, element14 and Farnell have stock available or on a lead time for GA0909FFLGK-RC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for GA0909FFLGK-RC often in real-time on the comparison pages.
What if I can't find stock of GA0909FFLGK-RC?
You can fill out our help required form which you can use to request a quote for GA0909FFLGK-RC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.