Status: | Unknown |
---|---|
Series: | G86 Series |
RoHS: | Compliant |
Connection Method | Wired |
---|---|
Computer Connector | USB |
Keyboard Size | Standard |
Keyboard Colour | Black |
Product Range | G86 Series |
Colour | Black |
External Width | 14" |
No. of Keys | 109 |
RoHS Compliant | Yes |
Keyboard, Black, US 106 Position with 4 | RS |
Keyboard | Newark Electronics |
Where can I find additional details, specifications and documents for a G8662401EUADAA?
Additional datasheets, footprints and schematics for G8662401EUADAA are listed on our Part Details page. You can also find images and similar parts to G8662401EUADAA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for G8662401EUADAA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view G8662401EUADAA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does G8662401EUADAA fall under?
The G8662401EUADAA is listed under Office, Computer & Networking Products > Computer Products > Keyboard > Keyboards.
Can I view similar or alternative parts?
You can view similar parts to G8662401EUADAA when available in the Keyboards range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the G8662401EUADAA you can contact the distributor directly for product support, shipping queries etc.
Is the G8662401EUADAA RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for G8662401EUADAA have stock available?
Authorised distributors including RS Americas, Chip One Stop, RS and Newark Electronics have stock available or on a lead time for G8662401EUADAA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for G8662401EUADAA often in real-time on the comparison pages.
What if I can't find stock of G8662401EUADAA?
You can fill out our help required form which you can use to request a quote for G8662401EUADAA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.