Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Connection Method | Wired |
---|---|
Computer Connector | USB |
Keyboard Size | Mini |
Keyboard Colour | Black |
Colour | Gray |
External Width | 12" |
No. of Keys | 83 |
RoHS Compliant | Yes |
Keyboard | Newark Electronics |
Where can I find additional details, specifications and documents for a G86-51400EUADAA?
Additional datasheets, footprints and schematics for G86-51400EUADAA are listed on our Part Details page. You can also find images and similar parts to G86-51400EUADAA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for G86-51400EUADAA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view G86-51400EUADAA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does G86-51400EUADAA fall under?
The G86-51400EUADAA is listed under Office, Computer & Networking Products > Computer Products > Keyboard > Keyboards.
Can I view similar or alternative parts?
You can view similar parts to G86-51400EUADAA when available in the Keyboards range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the G86-51400EUADAA you can contact the distributor directly for product support, shipping queries etc.
Is the G86-51400EUADAA RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for G86-51400EUADAA have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for G86-51400EUADAA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for G86-51400EUADAA often in real-time on the comparison pages.
What if I can't find stock of G86-51400EUADAA?
You can fill out our help required form which you can use to request a quote for G86-51400EUADAA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.