G845500LPMEU0 Part Information
Details for G845500LPMEU0 by Cherry
Office, Computer & Networking Products > Computer Products > Keyboard > Keyboards
Featured Distributor
Pricing
Break | Price |
---|---|
10 | 242.8500 |
25 | 230.3800 |
50 | 198.1400 |
Stock Information
Details
Part Downloads
Part Specifications
Connection Method | Wired |
Computer Connector | PS/2 |
Keyboard Size | Standard |
Colour | Gray |
External Depth | 139mm |
External Height | 18mm |
External Width | 374mm |
No. of Keys | 89 |
RoHS Compliant | Yes |
Alternative Part Descriptions
- KEYBOARD; Connection Method:Wired; Computer Connector:PS/2; Keyboard Size:Standard; Keyboard Colour:-; Product Range:-; Colour:Gray; External Depth:139mm; External Height:18mm; External Width:374mm; No. of Keys:89 RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a G845500LPMEU0?
Additional datasheets, footprints and schematics for G845500LPMEU0 are listed in our Part Details tab. You can also find the G845500LPMEU0 image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for G845500LPMEU0 in the Pricing & Inventory tab next to part details. You can view G845500LPMEU0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does G845500LPMEU0 fall under?
The G845500LPMEU0 is listed under Office, Computer & Networking Products > Computer Products > Keyboard > Keyboards.
Can I view similar or alternative parts?
You can view similar parts to G845500LPMEU0 when available in the Keyboards range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the G845500LPMEU0 you can contact the distributor directly for product support, shipping queries etc.
Is the G845500LPMEU0 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for G845500LPMEU0 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for G845500LPMEU0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for G845500LPMEU0 often in real-time on the comparison pages.
What if I can't find stock of G845500LPMEU0?
You can fill out our help required form which you can use to request a quote for G845500LPMEU0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.