Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Connection Method | Wired |
---|---|
Computer Connector | USB |
Keyboard Size | Standard |
Colour | Gray |
External Depth | 139mm |
External Height | 18mm |
External Width | 374mm |
No. of Keys | 104 |
RoHS Compliant | Yes |
Cherry Keyboard, XS Complete, US English with €, QWERTY, USB / PS/2, Cable | Distrelec |
Keyboard | Newark Electronics |
Where can I find additional details, specifications and documents for a G845200LCMEU0?
Additional datasheets, footprints and schematics for G845200LCMEU0 are listed on our Part Details page. You can also find images and similar parts to G845200LCMEU0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for G845200LCMEU0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view G845200LCMEU0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does G845200LCMEU0 fall under?
The G845200LCMEU0 is listed under Office, Computer & Networking Products > Computer Products > Keyboard > Keyboards.
Can I view similar or alternative parts?
You can view similar parts to G845200LCMEU0 when available in the Keyboards range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the G845200LCMEU0 you can contact the distributor directly for product support, shipping queries etc.
Is the G845200LCMEU0 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for G845200LCMEU0 have stock available?
Authorised distributors including Distrelec and Newark Electronics have stock available or on a lead time for G845200LCMEU0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for G845200LCMEU0 often in real-time on the comparison pages.
What if I can't find stock of G845200LCMEU0?
You can fill out our help required form which you can use to request a quote for G845200LCMEU0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.