Connection Method | Wired |
---|---|
Computer Connector | PS/2 |
Keyboard Size | 20mm x 370mm x 139mm |
Keyboard Colour | Grey |
SVHC | No SVHC (17-Dec-2015) |
Colour | Grey |
External Depth | 139mm |
Ivory compact keyboard with trackball | RS |
Cherry Keyboard with Built-In 500dpi Trackball, Compact, UK English, QWERTY, PS/2, Cable | Distrelec |
Where can I find additional details, specifications and documents for a G84-4400LPBGB-0?
Additional datasheets, footprints and schematics for G84-4400LPBGB-0 are listed on our Part Details page. You can also find images and similar parts to G84-4400LPBGB-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for G84-4400LPBGB-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view G84-4400LPBGB-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does G84-4400LPBGB-0 fall under?
The G84-4400LPBGB-0 is listed under Office, Computer & Networking Products > Computer Products > Keyboard > Keyboards.
Can I view similar or alternative parts?
You can view similar parts to G84-4400LPBGB-0 when available in the Keyboards range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the G84-4400LPBGB-0 you can contact the distributor directly for product support, shipping queries etc.
Is the G84-4400LPBGB-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for G84-4400LPBGB-0 have stock available?
Authorised distributors including RS, RS Americas and Distrelec have stock available or on a lead time for G84-4400LPBGB-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for G84-4400LPBGB-0 often in real-time on the comparison pages.
What if I can't find stock of G84-4400LPBGB-0?
You can fill out our help required form which you can use to request a quote for G84-4400LPBGB-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.