Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Connection Method | Wired |
---|---|
Computer Connector | USB |
Keyboard Size | Standard |
Keyboard Colour | Black |
Colour | Black |
No. of Keys | 104 |
RoHS Compliant | Yes |
Mechanical Keyboard w/ Touchpad USB EU | RS |
Computer Keyboard | Newark Electronics |
Cherry Keyboard with Built-In 1000dpi Touchpad, Touchboard, US English with €, QWERTY, USB, Cable | Distrelec |
Where can I find additional details, specifications and documents for a G8011900LUMEU-2?
Additional datasheets, footprints and schematics for G8011900LUMEU-2 are listed on our Part Details page. You can also find images and similar parts to G8011900LUMEU-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for G8011900LUMEU-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view G8011900LUMEU-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does G8011900LUMEU-2 fall under?
The G8011900LUMEU-2 is listed under Office, Computer & Networking Products > Computer Products > Keyboard > Keyboards.
Can I view similar or alternative parts?
You can view similar parts to G8011900LUMEU-2 when available in the Keyboards range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the G8011900LUMEU-2 you can contact the distributor directly for product support, shipping queries etc.
Is the G8011900LUMEU-2 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for G8011900LUMEU-2 have stock available?
Authorised distributors including RS Americas, RS, Newark Electronics and Distrelec have stock available or on a lead time for G8011900LUMEU-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for G8011900LUMEU-2 often in real-time on the comparison pages.
What if I can't find stock of G8011900LUMEU-2?
You can fill out our help required form which you can use to request a quote for G8011900LUMEU-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.