Status: | Unknown |
---|---|
Series: | G80-11900 Series |
RoHS: | Unknown |
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Newark | - |
No stock
|
Buy Now |
Connection Method | Wired |
---|---|
Computer Connector | PS/2 |
Keyboard Size | Standard |
Keyboard Colour | Black |
Product Range | G80-11900 Series |
Keyboard W/ Touch Pad, Standard, Black | Newark Electronics |
Where can I find additional details, specifications and documents for a G8011900LTMUS2?
Additional datasheets, footprints and schematics for G8011900LTMUS2 are listed on our Part Details page. You can also find images and similar parts to G8011900LTMUS2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for G8011900LTMUS2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view G8011900LTMUS2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does G8011900LTMUS2 fall under?
The G8011900LTMUS2 is listed under Office, Computer & Networking Products > Computer Products > Keyboard > Keyboards.
Can I view similar or alternative parts?
You can view similar parts to G8011900LTMUS2 when available in the Keyboards range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the G8011900LTMUS2 you can contact the distributor directly for product support, shipping queries etc.
Is the G8011900LTMUS2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for G8011900LTMUS2 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for G8011900LTMUS2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for G8011900LTMUS2 often in real-time on the comparison pages.
What if I can't find stock of G8011900LTMUS2?
You can fill out our help required form which you can use to request a quote for G8011900LTMUS2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.