Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Connection Method | Wired |
---|---|
Computer Connector | USB |
Keyboard Size | 37mm x 415mm x 193mm |
Keyboard Colour | Black |
Colour | Black |
RoHS Compliant | Yes |
Keyboard with Touchpad, Black, USB | RS |
Cherry Keyboard with Built-In 1000dpi Touchpad, Touchboard, UK English, QWERTY, USB, Cable | Distrelec |
Keyboard, Touchpad, Black, Usb | Newark Electronics |
Where can I find additional details, specifications and documents for a G80-11900LUMGB-2?
Additional datasheets, footprints and schematics for G80-11900LUMGB-2 are listed on our Part Details page. You can also find images and similar parts to G80-11900LUMGB-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for G80-11900LUMGB-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view G80-11900LUMGB-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does G80-11900LUMGB-2 fall under?
The G80-11900LUMGB-2 is listed under Office, Computer & Networking Products > Computer Products > Keyboard > Keyboards.
Can I view similar or alternative parts?
You can view similar parts to G80-11900LUMGB-2 when available in the Keyboards range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the G80-11900LUMGB-2 you can contact the distributor directly for product support, shipping queries etc.
Is the G80-11900LUMGB-2 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for G80-11900LUMGB-2 have stock available?
Authorised distributors including RS, RS Americas, Distrelec and Newark Electronics have stock available or on a lead time for G80-11900LUMGB-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for G80-11900LUMGB-2 often in real-time on the comparison pages.
What if I can't find stock of G80-11900LUMGB-2?
You can fill out our help required form which you can use to request a quote for G80-11900LUMGB-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.