G7F01184C Fuses & Circuit Protection by Therm-O-Disc

FUSE THERMAL 5A 184ºC

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$0.44


Distributor Starting From Stock
View Full Pricing & Stock Comparison

Specifications

Product Range -
Fuse Current 5A
Voltage Rating VAC 250V
Functioning Temperature 184°C
Fuse Terminals Axial Leaded
Holding Temperature 169°C
Actuating Temperature Max 184°C
Approval Bodies BEAB CSA FEMKO UL VDE
Body Diameter 4mm
Breakdown Voltage Vbr 1200V
External Length / Height 14.7mm
Lead Diameter 1mm

Alternative Descriptions

FUSE, THERMAL, 5A, 184ºC | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a G7F01184C?

Additional datasheets, footprints and schematics for G7F01184C are listed on our Part Details page. You can also find images and similar parts to G7F01184C on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for G7F01184C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view G7F01184C price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does G7F01184C fall under?

The G7F01184C is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Fuses & Fuse Accessories.

Can I view similar or alternative parts?

You can view similar parts to G7F01184C when available in the Fuses & Fuse Accessories range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the G7F01184C you can contact the distributor directly for product support, shipping queries etc.

Is the G7F01184C RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for G7F01184C have stock available?

Authorised distributors including Farnell have stock available or on a lead time for G7F01184C.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for G7F01184C often in real-time on the comparison pages.

What if I can't find stock of G7F01184C?

You can fill out our help required form which you can use to request a quote for G7F01184C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay