Status: | Unknown |
---|---|
Series: | MICROTEMP Series |
RoHS: | Unknown |
Product Range | MICROTEMP Series |
---|---|
Fuse Current | 5A |
Voltage Rating VAC | 250V |
Functioning Temperature | 93°C |
Fuse Terminals | Axial Leaded |
Holding Temperature | 78°C |
SVHC | No SVHC (15-Jun-2015) |
Actuating Temperature Max | 93°C |
Approval Bodies | BEAB CSA FEMKO UL VDE |
Body Diameter | 4mm |
Breakdown Voltage Vbr | 1200V |
External Length / Height | 14.7mm |
Lead Diameter | 1mm |
Fuse, Thermal, 93°C, 5A, 250Vac | Newark Electronics |
FUSE, THERMAL, 5A, 93ºC | Farnell Contract |
Where can I find additional details, specifications and documents for a G7F01093C?
Additional datasheets, footprints and schematics for G7F01093C are listed on our Part Details page. You can also find images and similar parts to G7F01093C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for G7F01093C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view G7F01093C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does G7F01093C fall under?
The G7F01093C is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Fuses & Fuse Accessories.
Can I view similar or alternative parts?
You can view similar parts to G7F01093C when available in the Fuses & Fuse Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the G7F01093C you can contact the distributor directly for product support, shipping queries etc.
Is the G7F01093C RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for G7F01093C have stock available?
Authorised distributors including Newark Electronics, Farnell Contract and element14 have stock available or on a lead time for G7F01093C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for G7F01093C often in real-time on the comparison pages.
What if I can't find stock of G7F01093C?
You can fill out our help required form which you can use to request a quote for G7F01093C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.