Distributor | Starting From | Stock | ||
---|---|---|---|---|
Newark | - |
No stock
|
Buy Now |
Power Supply Approvals | ITE |
---|---|
No. of Outputs | 1 Output |
Output Power Max | 90W |
Output Voltage - Output 1 | 19.5V |
Output Current - Output 1 | 4.62A |
Power Supply Approvals:Ite | Newark Electronics |
Where can I find additional details, specifications and documents for a G62AC?
Additional datasheets, footprints and schematics for G62AC are listed on our Part Details page. You can also find images and similar parts to G62AC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for G62AC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view G62AC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does G62AC fall under?
The G62AC is listed under Power & Line Protection > Power Supplies > AC / DC Converters > AC / DC External Plug In Adaptor Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to G62AC when available in the AC / DC External Plug In Adaptor Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the G62AC you can contact the distributor directly for product support, shipping queries etc.
Is the G62AC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for G62AC have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for G62AC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for G62AC often in real-time on the comparison pages.
What if I can't find stock of G62AC?
You can fill out our help required form which you can use to request a quote for G62AC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.