Status: | Unknown |
---|---|
Series: | MICROTEMP Series |
RoHS: | Unknown |
Product Range | MICROTEMP Series |
---|---|
Fuse Current | 16A |
Voltage Rating VAC | 250V |
Functioning Temperature | 72°C |
Fuse Terminals | Axial Leaded |
Holding Temperature | 57°C |
SVHC | No SVHC (15-Jun-2015) |
Actuating Temperature Max | 72°C |
Approval Bodies | BEAB CSA FEMKO UL VDE |
Body Diameter | 4mm |
Breakdown Voltage Vbr | 1200V |
External Length / Height | 14.7mm |
Lead Diameter | 1mm |
Fuse, Thermal, 16A, 72 C | Newark Electronics |
FUSE, THERMAL, 16A, 72ºC | element14 |
Where can I find additional details, specifications and documents for a G5A01072C?
Additional datasheets, footprints and schematics for G5A01072C are listed on our Part Details page. You can also find images and similar parts to G5A01072C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for G5A01072C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view G5A01072C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does G5A01072C fall under?
The G5A01072C is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Fuses & Fuse Accessories.
Can I view similar or alternative parts?
You can view similar parts to G5A01072C when available in the Fuses & Fuse Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the G5A01072C you can contact the distributor directly for product support, shipping queries etc.
Is the G5A01072C RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for G5A01072C have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for G5A01072C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for G5A01072C often in real-time on the comparison pages.
What if I can't find stock of G5A01072C?
You can fill out our help required form which you can use to request a quote for G5A01072C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.