Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
No. of Modules | 16 |
---|---|
Supply Voltage VDC | 24V |
Current Rating | 180mA |
Accessory Type | Multifunction Brain Mistic Protocol |
For Use With | Opto22 Input / Output Modules |
RoHS Compliant | No |
Controllers | Newark Electronics |
Where can I find additional details, specifications and documents for a G4RD?
Additional datasheets, footprints and schematics for G4RD are listed on our Part Details page. You can also find images and similar parts to G4RD on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for G4RD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view G4RD price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does G4RD fall under?
The G4RD is listed under Automation & Process Control > Process Controllers, Programmers & Indicators > Input / Output Module Boards.
Can I view similar or alternative parts?
You can view similar parts to G4RD when available in the Input / Output Module Boards range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the G4RD you can contact the distributor directly for product support, shipping queries etc.
Is the G4RD RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for G4RD have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for G4RD.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for G4RD often in real-time on the comparison pages.
What if I can't find stock of G4RD?
You can fill out our help required form which you can use to request a quote for G4RD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.