Distributor | Starting From | Stock | ||
---|---|---|---|---|
Newark | - |
No stock
|
Buy Now |
No. of Modules | 16 |
---|---|
Supply Voltage VDC | 16V |
Current Rating | 16mA |
Accessory Type | 16 Channel Integral Rack |
External Width | 146.5mm |
Length | 133.35mm |
Voltage Rating | 16V |
RoHS Compliant | Yes |
Programmable Logic Controller | Newark Electronics |
Where can I find additional details, specifications and documents for a G4PB16J?
Additional datasheets, footprints and schematics for G4PB16J are listed on our Part Details page. You can also find images and similar parts to G4PB16J on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for G4PB16J on our Product Comparison page. Access via the 'View Pricing & Stock' button to view G4PB16J price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does G4PB16J fall under?
The G4PB16J is listed under Automation & Process Control > Process Controllers, Programmers & Indicators > Input / Output Module Boards.
Can I view similar or alternative parts?
You can view similar parts to G4PB16J when available in the Input / Output Module Boards range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the G4PB16J you can contact the distributor directly for product support, shipping queries etc.
Is the G4PB16J RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for G4PB16J have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for G4PB16J.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for G4PB16J often in real-time on the comparison pages.
What if I can't find stock of G4PB16J?
You can fill out our help required form which you can use to request a quote for G4PB16J from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.