Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
No. of Modules | 8 |
---|---|
Supply Voltage VDC | 24V |
Current Rating | 180mA |
Accessory Type | Analogue Multifunction Input / Output Unit Mistic Protocol |
External Depth | 130mm |
External Width | 111.3mm |
Length | 266.7mm |
RoHS Compliant | Yes |
Bricks | Newark Electronics |
Where can I find additional details, specifications and documents for a G4A8R?
Additional datasheets, footprints and schematics for G4A8R are listed on our Part Details page. You can also find images and similar parts to G4A8R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for G4A8R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view G4A8R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does G4A8R fall under?
The G4A8R is listed under Automation & Process Control > Process Controllers, Programmers & Indicators > Input / Output Module Boards.
Can I view similar or alternative parts?
You can view similar parts to G4A8R when available in the Input / Output Module Boards range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the G4A8R you can contact the distributor directly for product support, shipping queries etc.
Is the G4A8R RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for G4A8R have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for G4A8R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for G4A8R often in real-time on the comparison pages.
What if I can't find stock of G4A8R?
You can fill out our help required form which you can use to request a quote for G4A8R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.