Status: | Unknown |
---|---|
Series: | MICROTEMP G4 Series |
RoHS: | Compliant |
Product Range | MICROTEMP G4 Series |
---|---|
Fuse Current | 10A |
Voltage Rating VAC | 250V |
Functioning Temperature | 184°C |
Fuse Terminals | Ferrule |
Holding Temperature | 169°C |
Fuse Size | 14.7 x 4.0mm |
RoHS Compliant | Yes |
Fuse, Thermal, 184°C, 10A, 250V | Newark Electronics |
FUSE, THERMAL, 184°C, 10A, 250VAC | element14 |
Where can I find additional details, specifications and documents for a G4A01184C?
Additional datasheets, footprints and schematics for G4A01184C are listed on our Part Details page. You can also find images and similar parts to G4A01184C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for G4A01184C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view G4A01184C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does G4A01184C fall under?
The G4A01184C is listed under Circuit Protection > Fuses & Fuse Accessories > Fuses > Thermal Fuses.
Can I view similar or alternative parts?
You can view similar parts to G4A01184C when available in the Thermal Fuses range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the G4A01184C you can contact the distributor directly for product support, shipping queries etc.
Is the G4A01184C RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for G4A01184C have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for G4A01184C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for G4A01184C often in real-time on the comparison pages.
What if I can't find stock of G4A01184C?
You can fill out our help required form which you can use to request a quote for G4A01184C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.