Status: | Unknown |
---|---|
Series: | MICROTEMP Series |
RoHS: | Unknown |
Product Range | MICROTEMP Series |
---|---|
Fuse Current | 10A |
Voltage Rating VAC | 250V |
Functioning Temperature | 172°C |
Fuse Terminals | Axial Leaded |
Holding Temperature | 157°C |
SVHC | No SVHC (15-Jun-2015) |
Actuating Temperature Max | 172°C |
Approval Bodies | BEAB CSA FEMKO UL VDE |
Body Diameter | 4mm |
Breakdown Voltage Vbr | 1200V |
External Length / Height | 14.7mm |
Lead Diameter | 1mm |
Fuse, Thermal, 10A, 172 C | Newark Electronics |
FUSE, THERMAL, 10A, 172ºC | element14 |
Where can I find additional details, specifications and documents for a G4A01172C?
Additional datasheets, footprints and schematics for G4A01172C are listed on our Part Details page. You can also find images and similar parts to G4A01172C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for G4A01172C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view G4A01172C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does G4A01172C fall under?
The G4A01172C is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Fuses & Fuse Accessories.
Can I view similar or alternative parts?
You can view similar parts to G4A01172C when available in the Fuses & Fuse Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the G4A01172C you can contact the distributor directly for product support, shipping queries etc.
Is the G4A01172C RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for G4A01172C have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for G4A01172C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for G4A01172C often in real-time on the comparison pages.
What if I can't find stock of G4A01172C?
You can fill out our help required form which you can use to request a quote for G4A01172C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.