Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Meter Function | Power |
---|---|
Digit Height | 12mm |
Panel Cutout Height | 91.95mm |
Panel Cutout Width | 91.95mm |
Supply Voltage Min | 97.75VAC |
Supply Voltage Max | 132.25VAC |
Supply Current | 5A |
RoHS Compliant | No |
Where can I find additional details, specifications and documents for a G400-1-1-1-0?
Additional datasheets, footprints and schematics for G400-1-1-1-0 are listed on our Part Details page. You can also find images and similar parts to G400-1-1-1-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for G400-1-1-1-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view G400-1-1-1-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does G400-1-1-1-0 fall under?
The G400-1-1-1-0 is listed under Automation & Process Control > Panel Displays & Instrumentation > Panel Instrumentation > Digital Panel Meters.
Can I view similar or alternative parts?
You can view similar parts to G400-1-1-1-0 when available in the Digital Panel Meters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the G400-1-1-1-0 you can contact the distributor directly for product support, shipping queries etc.
Is the G400-1-1-1-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for G400-1-1-1-0 have stock available?
There is no stock from authorised distributors for G400-1-1-1-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for G400-1-1-1-0 often in real-time on the comparison pages.
What if I can't find stock of G400-1-1-1-0?
You can fill out our help required form which you can use to request a quote for G400-1-1-1-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.