Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Contact Configuration | SPST-NO |
---|---|
Load Current | 1.5A |
Relay Terminals | SMD |
Load Voltage Max | 30V |
On State Resistance Max | 0.2ohm |
Isolation Voltage | 500Vrms |
Forward Current If | 20mA |
Mosfet Relay, Spst-No, 1.5A, 30V, Smd | Newark Electronics |
Relay SSR SPST-NO 1500mA 30V 4-Pin SMD T/R | Avnet America |
MOSFET Relay | Omron Electronic Components G3VM-31QR(TR05) | RS Americas |
MOSFET RELAY, SPST-NO, 1.5A, 30V, SMD | element14 |
MOSFET SOLID STATE RELAY | TTI Europe |
Solid State Relays - PCB Mount 1 form A, 30V MOS FET, S-VSON4 | Sager |
Where can I find additional details, specifications and documents for a G3VM-31QR(TR05)?
Additional datasheets, footprints and schematics for G3VM-31QR(TR05) are listed on our Part Details page. You can also find images and similar parts to G3VM-31QR(TR05) on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for G3VM-31QR(TR05) on our Product Comparison page. Access via the 'View Pricing & Stock' button to view G3VM-31QR(TR05) price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does G3VM-31QR(TR05) fall under?
The G3VM-31QR(TR05) is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to G3VM-31QR(TR05) when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the G3VM-31QR(TR05) you can contact the distributor directly for product support, shipping queries etc.
Is the G3VM-31QR(TR05) RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for G3VM-31QR(TR05) have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, element14 and TTI Europe have stock available or on a lead time for G3VM-31QR(TR05).
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for G3VM-31QR(TR05) often in real-time on the comparison pages.
What if I can't find stock of G3VM-31QR(TR05)?
You can fill out our help required form which you can use to request a quote for G3VM-31QR(TR05) from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.