Status: | Unknown |
---|---|
Series: | G Series |
RoHS: | Unknown |
Prices starting from US$6.26
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$132.18 |
19
|
Buy Now | |
Carlton-Bates | US$77.09 |
20
|
Buy Now | |
Newark Electronics | US$6.26 |
-
|
Buy Now | |
RS Americas | US$135.21 |
-
|
Buy Now | |
element14 | US$140.84 |
-
|
Buy Now | |
TRC Electronics | US$146.35 |
-
|
Buy Now | |
Distrelec | US$142.35 |
-
|
Buy Now | |
Richardson RFPD | US$676.72 |
-
|
Buy Now | |
Farnell | US$138.52 |
-
|
Buy Now |
No. of Outputs | 1 Output |
---|---|
Output Power Max | 1.5W |
Output Voltage - Output 1 | 3kV |
Output Current - Output 1 | 500µA |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | G Series |
Input Voltage DC Min | 700mV |
Input Voltage DC Max | 12V |
DC / DC Converter Output Type | Fixed Adjustable |
DC / DC Converter Type | DIP |
DC / DC Converter Mounting | Through Hole |
Width | 38.1mm |
Height | 16mm |
Depth | 38.1mm |
SVHC | No SVHC (15-Jan-2018) |
G-Series |Serpac G30 | Newark Electronics |
Flashlight Type | Hand Held |
---|---|
Light Source | LED |
Lumen Output | 121lm |
Power Source | AA Batteries x 2 |
Colour | Black |
Length | 6.46" |
RoHS Compliant | No |
No. of Outputs | 1 Output |
---|---|
Output Power Max | 1.5W |
Output Voltage - Output 1 | 3kV |
Output Current - Output 1 | 500µA |
RoHS Compliant | Yes |
DC-High Voltage DC Isolated 1.5W 3kV | RS |
DC-DC Converter, Thru Hole, DIP, 1.5W, 3000V@500A, 0-12V In, G Series | XP Power G30 | RS Americas |
DC-DC CONVERTER, 500UA, 3KV, 1.5W | element14 |
High Voltage DC/DC Converter | TRC Electronics |
XP Power DC-HVDC Converter 700 ... 12V 3kV 500uA 1.5W | Distrelec |
Where can I find additional details, specifications and documents for a G30?
Additional datasheets, footprints and schematics for G30 are listed on our Part Details page. You can also find images and similar parts to G30 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for G30 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view G30 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does G30 fall under?
The G30 is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to G30 when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the G30 you can contact the distributor directly for product support, shipping queries etc.
Is the G30 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for G30 have stock available?
Authorised distributors including Carlton-Bates, RS, Newark Electronics, RS Americas and element14 have stock available or on a lead time for G30.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for G30 often in real-time on the comparison pages.
What if I can't find stock of G30?
You can fill out our help required form which you can use to request a quote for G30 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.