Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Blower Type | Centrifugal |
---|---|
Supply Voltage | 115V |
Current Type | AC |
Fan Frame Size | 168mm |
External Depth | 115mm |
Flow Rate - Metric | 2.576m³/min |
Flow Rate - Imperial | 91cu.ft/min |
Noise Rating | 54dBA |
RoHS Compliant | Yes |
Blower, Centrifugal, 115VAC, 159x168mm, Scroll, 91CFM, 35W, 54dBA, Leadwires | ebm-papst G2E108-AA05-44 | RS Americas |
Ac Centrifugal Blower, 108 X 115Mm, 115V | Newark Electronics |
AC Blower Ball Bearing 115V 35W 60Hz 91CFM 54dB Flange Mount | Avnet America |
Blowers & Centrifugal Fans AC Centrifugal Blower, 108mm Round, 115VAC, 91CFM | Sager |
Where can I find additional details, specifications and documents for a G2E108-AA05-44?
Additional datasheets, footprints and schematics for G2E108-AA05-44 are listed on our Part Details page. You can also find images and similar parts to G2E108-AA05-44 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for G2E108-AA05-44 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view G2E108-AA05-44 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does G2E108-AA05-44 fall under?
The G2E108-AA05-44 is listed under Cooling & Thermal Management > Fans & Blowers > Blowers.
Can I view similar or alternative parts?
You can view similar parts to G2E108-AA05-44 when available in the Blowers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the G2E108-AA05-44 you can contact the distributor directly for product support, shipping queries etc.
Is the G2E108-AA05-44 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for G2E108-AA05-44 have stock available?
Authorised distributors including RS Americas, Chip One Stop, Newark Electronics, Avnet America and Sager have stock available or on a lead time for G2E108-AA05-44.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for G2E108-AA05-44 often in real-time on the comparison pages.
What if I can't find stock of G2E108-AA05-44?
You can fill out our help required form which you can use to request a quote for G2E108-AA05-44 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.