Status: | Unknown |
---|---|
Series: | G2E Series |
RoHS: | Unknown |
Blower Type | Centrifugal |
---|---|
Supply Voltage | 230V |
Current Type | AC |
Fan Frame Size | 169mm |
External Depth | 115mm |
Flow Rate - Metric | 155m³/h |
Flow Rate - Imperial | 91.23cu.ft/min |
Noise Rating | 54dBA |
Bearing Type | Ball |
Power Connection Type | Terminal Block |
Power Rating | 44W |
Product Range | G2E Series |
IP Rating | IP44 |
SVHC | No SVHC (27-Jun-2018) |
Current Rating | 200mA |
Frequency Max | 60Hz |
Power Consumption | 44W |
Speed Range Max | 1650rpm |
Weight | 1.3kg |
1 inlet centrifugal blower,155cu.m/h | RS |
FAN, SINGLE INLET, 168X159X115, 230VAC | element14 |
Where can I find additional details, specifications and documents for a G2E108-AA01-50?
Additional datasheets, footprints and schematics for G2E108-AA01-50 are listed on our Part Details page. You can also find images and similar parts to G2E108-AA01-50 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for G2E108-AA01-50 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view G2E108-AA01-50 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does G2E108-AA01-50 fall under?
The G2E108-AA01-50 is listed under Cooling & Thermal Management > Fans & Blowers > Blowers.
Can I view similar or alternative parts?
You can view similar parts to G2E108-AA01-50 when available in the Blowers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the G2E108-AA01-50 you can contact the distributor directly for product support, shipping queries etc.
Is the G2E108-AA01-50 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for G2E108-AA01-50 have stock available?
Authorised distributors including RS, element14 and Farnell have stock available or on a lead time for G2E108-AA01-50.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for G2E108-AA01-50 often in real-time on the comparison pages.
What if I can't find stock of G2E108-AA01-50?
You can fill out our help required form which you can use to request a quote for G2E108-AA01-50 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.