Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Blower Type | Centrifugal |
---|---|
Supply Voltage | 230V |
Current Type | AC |
Fan Frame Size | 85mm |
External Depth | 117.5mm |
Flow Rate - Metric | 85m³/h |
Flow Rate - Imperial | 50cu.ft/min |
Noise Rating | - |
Bearing Type | Ball |
Power Connection Type | 4 Lead Wires |
Power Rating | 32W |
Product Range | - |
IP Rating | - |
SVHC | No SVHC (27-Jun-2018) |
1 inlet centrifugal blower, 85cu.m/h | RS |
CENTRIFUGAL BLOWER, 85MM, 230VAC | element14 |
ebmpapst Blower Centrifugal AC Ball 117x88x118mm 230V 150mA 85m³/h Stranded Wire, 4-Pin IP44 G2E 120 | Distrelec |
Ac Centrifugal Fans |Ebm-Papst G2E085-AA01-01 | Newark Electronics |
Where can I find additional details, specifications and documents for a G2E085-AA01-01?
Additional datasheets, footprints and schematics for G2E085-AA01-01 are listed on our Part Details page. You can also find images and similar parts to G2E085-AA01-01 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for G2E085-AA01-01 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view G2E085-AA01-01 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does G2E085-AA01-01 fall under?
The G2E085-AA01-01 is listed under Cooling & Thermal Management > Fans & Blowers > Blowers.
Can I view similar or alternative parts?
You can view similar parts to G2E085-AA01-01 when available in the Blowers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the G2E085-AA01-01 you can contact the distributor directly for product support, shipping queries etc.
Is the G2E085-AA01-01 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for G2E085-AA01-01 have stock available?
Authorised distributors including RS, element14, Farnell, Distrelec and Newark Electronics have stock available or on a lead time for G2E085-AA01-01.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for G2E085-AA01-01 often in real-time on the comparison pages.
What if I can't find stock of G2E085-AA01-01?
You can fill out our help required form which you can use to request a quote for G2E085-AA01-01 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.