G2D180-BD18-11 Part Information

Details for G2D180-BD18-11 by ebm-papst

Cooling & Thermal Management>Fans & Blowers>Blowers

Part Downloads

Part Specifications

Blower Type Motorized Impeller
Supply Voltage 400V
Current Type AC
Fan Frame Size 261mm
External Depth 125mm
Flow Rate - Metric 505m³/h
Flow Rate - Imperial 297.23cu.ft/min
Noise Rating -
RoHS Compliant

Alternative Part Descriptions

  • CENTRIFUGAL FAN, 400VAC, WIRE LEADED; Blower Type:Motorized Impeller; Supply Voltage:400VAC; Voltage Type:AC; Fan Frame Size:261mm; External Depth:125mm; Air Flow - CFM:297.23CFM; Air Flow - m3/min:8.42m³/min; Noise Rating:- RoHS Compliant: Yes | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a G2D180-BD18-11?

Additional datasheets, footprints and schematics for G2D180-BD18-11 are listed in our Part Details tab. You can also find the G2D180-BD18-11 image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for G2D180-BD18-11 in the Pricing & Inventory tab next to part details. You can view G2D180-BD18-11 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does G2D180-BD18-11 fall under?

The G2D180-BD18-11 is listed under Cooling & Thermal Management > Fans & Blowers > Blowers.

Can I view similar or alternative parts?

You can view similar parts to G2D180-BD18-11 when available in the Blowers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the G2D180-BD18-11 you can contact the distributor directly for product support, shipping queries etc.

Is the G2D180-BD18-11 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Farnell.

Which authorised distributors for G2D180-BD18-11 have stock available?

Authorised distributors including Newark Electronics have stock available or on a lead time for G2D180-BD18-11.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for G2D180-BD18-11 often in real-time on the comparison pages.

What if I can't find stock of G2D180-BD18-11?

You can fill out our help required form which you can use to request a quote for G2D180-BD18-11 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for G2D180-BD18-11

Loading...
Loading Results for G2D180-BD18-11
Show All Results
We use cookies to improve your experience. See our privacy policy.
Okay
Chat to us