Status: | Unknown |
---|---|
Series: | Class aM Series |
RoHS: | Unknown |
Product Range | Class aM Series |
---|---|
Fuse Current | 25A |
HRC Fuse Case Style | Midget |
Voltage Rating V DC | - |
Voltage Rating VAC | 400VAC |
SVHC | No SVHC (07-Jul-2017) |
FUSE, HRC, AM, 25A | Farnell |
Hrc Fuse, Class Am, 400 V, 25 A, Midget Rohs Compliant: Yes |Mersen/ferraz Shawmut G217172 | Newark Electronics |
Type aM fuse,25A 400V 10 x 38mm | RS |
Ferrule Fuse-Link, 10.3 x 38 aM, 120 kA, 400VAC, 25A, No Indicator | Mersen G217172 | RS Americas |
Where can I find additional details, specifications and documents for a G217172?
Additional datasheets, footprints and schematics for G217172 are listed on our Part Details page. You can also find images and similar parts to G217172 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for G217172 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view G217172 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does G217172 fall under?
The G217172 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Fuses & Fuse Accessories.
Can I view similar or alternative parts?
You can view similar parts to G217172 when available in the Fuses & Fuse Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the G217172 you can contact the distributor directly for product support, shipping queries etc.
Is the G217172 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for G217172 have stock available?
Authorised distributors including Farnell, Newark Electronics, element14, RS and RS Americas have stock available or on a lead time for G217172.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for G217172 often in real-time on the comparison pages.
What if I can't find stock of G217172?
You can fill out our help required form which you can use to request a quote for G217172 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.