Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Stripping Capacity AWG | 8AWG |
---|---|
Stripping Capacity Metric | 4.7mm to 31.7mm |
For Use With | Cables Ranging from 8 AWG to 750 kcmil & Cable with an Outside Diameter of 4.7 mm to 31.7 mm |
CABLE STRIPPER (POP) | Greenlee G2090 | RS Americas |
Adj Cable Stripping Tool, Dia 4.7-31.7Mm | Newark Electronics |
ADJ CABLE STRIPPING TOOL, DIA 4.7-31.7MM | element14 |
Where can I find additional details, specifications and documents for a G2090?
Additional datasheets, footprints and schematics for G2090 are listed on our Part Details page. You can also find images and similar parts to G2090 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for G2090 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view G2090 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does G2090 fall under?
The G2090 is listed under Tools & Maintenance > Hand Tools > Pliers Cutters & Strippers.
Can I view similar or alternative parts?
You can view similar parts to G2090 when available in the Pliers Cutters & Strippers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the G2090 you can contact the distributor directly for product support, shipping queries etc.
Is the G2090 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for G2090 have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14 and Farnell have stock available or on a lead time for G2090.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for G2090 often in real-time on the comparison pages.
What if I can't find stock of G2090?
You can fill out our help required form which you can use to request a quote for G2090 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.