Status: | Unknown |
---|---|
Series: | Class gG Series |
RoHS: | Unknown |
Product Range | Class gG Series |
---|---|
Fuse Current | 16A |
Voltage Rating VAC | 500VAC |
Voltage Rating V DC | - |
Fuse Size Metric | - |
Fuse Size Imperial | - |
Blow Characteristic | - |
SVHC | No SVHC (07-Jul-2017) |
HRC Fuse Case Style | Midget |
Status: | Unknown |
---|---|
Series: | Class gG Series |
RoHS: | Unknown |
Product Range | Class gG Series |
---|---|
Fuse Current | 16A |
Voltage Rating VAC | 500VAC |
Fuse Size Metric | 10.3mm x 38.1mm |
Fuse Size Imperial | 13/32" x 1-1/2" |
Body Material | Ceramic |
Type gG fuse,16A 500V 10 x 38mm | RS |
Fuse, General Purpose, Class gG, Ceramic, Clip, 10 x 38mm, 500V, 16A, Ferrule | Mersen G200750 | RS Americas |
Fuse, 16A, 500V | Newark Electronics |
FUSE, HRC, GENERAL LINE, 16A | element14 |
Where can I find additional details, specifications and documents for a G200750?
Additional datasheets, footprints and schematics for G200750 are listed on our Part Details page. You can also find images and similar parts to G200750 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for G200750 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view G200750 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does G200750 fall under?
The G200750 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Fuses & Fuse Accessories.
Can I view similar or alternative parts?
You can view similar parts to G200750 when available in the Fuses & Fuse Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the G200750 you can contact the distributor directly for product support, shipping queries etc.
Is the G200750 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for G200750 have stock available?
Authorised distributors including RS, RS Americas, Newark Electronics, element14 and Farnell have stock available or on a lead time for G200750.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for G200750 often in real-time on the comparison pages.
What if I can't find stock of G200750?
You can fill out our help required form which you can use to request a quote for G200750 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.