Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Blower Type | Centrifugal |
---|---|
Supply Voltage | 24VDC |
Current Type | DC |
Fan Frame Size | 146mm |
External Depth | 130mm |
Flow Rate - Metric | 470m³/h |
Flow Rate - Imperial | 276.632cu.ft/min |
Noise Rating | 68dBA |
Dc Centrifugal Blower, 146Mm, 24V | Newark Electronics |
DC Blower Ball Bearing 24V 5A 100W 2200RPM Flange Mount | Avnet America |
Blower, Centrifugal, 24VDC, 227x262mm, Scroll, 276.6CFM, 100W, 2200RPM, Leadwires | ebm-papst G1G146-BA07-52 | RS Americas |
26H1814 | element14 |
Blowers & Centrifugal Fans EC Centrifugal Blower, 146mm, 24VDC, 100W, 2200RPM, Ball Bearing | Sager |
DC CENTRIFUGAL BLOWER, 146MM, 24V | Farnell |
Where can I find additional details, specifications and documents for a G1G146-BA07-52?
Additional datasheets, footprints and schematics for G1G146-BA07-52 are listed on our Part Details page. You can also find images and similar parts to G1G146-BA07-52 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for G1G146-BA07-52 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view G1G146-BA07-52 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does G1G146-BA07-52 fall under?
The G1G146-BA07-52 is listed under Cooling & Thermal Management > Fans & Blowers > Blowers.
Can I view similar or alternative parts?
You can view similar parts to G1G146-BA07-52 when available in the Blowers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the G1G146-BA07-52 you can contact the distributor directly for product support, shipping queries etc.
Is the G1G146-BA07-52 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for G1G146-BA07-52 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, element14 and Sager have stock available or on a lead time for G1G146-BA07-52.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for G1G146-BA07-52 often in real-time on the comparison pages.
What if I can't find stock of G1G146-BA07-52?
You can fill out our help required form which you can use to request a quote for G1G146-BA07-52 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.