Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$224.19
Blower Type | Centrifugal |
---|---|
Supply Voltage | 24V |
Current Type | DC |
Fan Frame Size | 178mm |
External Depth | 115mm |
Flow Rate - Metric | 7.22m³/min |
Flow Rate - Imperial | 255cu.ft/min |
Noise Rating | 62dBA |
RoHS Compliant | Yes |
DC Centrifugal Blower, 1 inlet, 24V | RS |
Blower, Centrifugal, 24VDC, 178x190mm, Scroll, 150CFM, 40W, 2200RPM, Leadwires | ebm-papst G1G120-AB67-02 | RS Americas |
ebmpapst Radial Fan DC Centrifugal DC Ball 178x115x190mm 24V 1.9A 61.3dBA 250m³/h Stranded Wire, 2-Pin IP22 GIG120 | Distrelec |
Dc Centrifugal Fan, 120 X 115Mm, 24V | Newark Electronics |
DC Blower Ball Bearing 24V 1.9A 40W 2200RPM Flange Mount | Avnet America |
Blowers & Centrifugal Fans EC Centrifugal Blower, 120mm, 24VDC, 40W, 1.9A, 2200RPM, Ball, IP22 Rated | Sager |
Where can I find additional details, specifications and documents for a G1G120-AB67-02?
Additional datasheets, footprints and schematics for G1G120-AB67-02 are listed on our Part Details page. You can also find images and similar parts to G1G120-AB67-02 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for G1G120-AB67-02 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view G1G120-AB67-02 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does G1G120-AB67-02 fall under?
The G1G120-AB67-02 is listed under Cooling & Thermal Management > Fans & Blowers > Blowers.
Can I view similar or alternative parts?
You can view similar parts to G1G120-AB67-02 when available in the Blowers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the G1G120-AB67-02 you can contact the distributor directly for product support, shipping queries etc.
Is the G1G120-AB67-02 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for G1G120-AB67-02 have stock available?
Authorised distributors including RS, RS Americas, Distrelec, Newark Electronics and Avnet America have stock available or on a lead time for G1G120-AB67-02.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for G1G120-AB67-02 often in real-time on the comparison pages.
What if I can't find stock of G1G120-AB67-02?
You can fill out our help required form which you can use to request a quote for G1G120-AB67-02 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.