G1801/2 BK003 Cable Management by Alpha Wire

SLEEVING, EXPANDABLE BRAIDED, 12.7MM, BLACK, 250FT

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$660.69

Distributor Stock
Logo for Newark
Newark
from US$660.69
No stock
Buy Now
Logo for RS Americas
RS Americas
from US$677.58
-
Buy Now

Specifications

Sleeving / Tubing Type Expandable
Sleeving Material Nylon (Polyamide)
Sleeving Colour Black
Internal Diameter 12.7mm
Length - Metric 76.2m
Length - Imperial 250ft
Colour Black
RoHS Compliant Yes

Alternative Descriptions

Sleeving, Expandable Braided, 12.7Mm, Black, 250Ft | Newark Electronics
Sleeving, Braided Nylon, 1/2IN, 0.375IN (Min.), 0.625IN (Max.), Black, 250FT | Alpha Wire G1801/2 BK003 | RS Americas


Frequently Asked Questions

Where can I find additional details, specifications and documents for a G1801/2 BK003?

Additional datasheets, footprints and schematics for G1801/2 BK003 are listed on our Part Details page. You can also find images and similar parts to G1801/2 BK003 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for G1801/2 BK003 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view G1801/2 BK003 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does G1801/2 BK003 fall under?

The G1801/2 BK003 is listed under Cable, Wire & Cable Assemblies > Cable Management > Sleeving & Tubing > Sleeving.

Can I view similar or alternative parts?

You can view similar parts to G1801/2 BK003 when available in the Sleeving range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the G1801/2 BK003 you can contact the distributor directly for product support, shipping queries etc.

Is the G1801/2 BK003 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for G1801/2 BK003 have stock available?

Authorised distributors including Newark Electronics and RS Americas have stock available or on a lead time for G1801/2 BK003.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for G1801/2 BK003 often in real-time on the comparison pages.

What if I can't find stock of G1801/2 BK003?

You can fill out our help required form which you can use to request a quote for G1801/2 BK003 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay