G17013/4 BK007 Cable Management by Alpha Wire

SLEEVING, EXPANDABLE BRAIDED, 44.45MM, BLACK, 50FT

Status: Unknown
Series: -
RoHS: Compliant
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$519.36


Distributor Starting From Stock
Logo for RS Americas RS Americas US$532.61
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Sleeving / Tubing Type Braided
Sleeving Material Polyphenylene Sulfide
Sleeving Colour Black
Internal Diameter 44.45mm
Length - Metric 63.5mm
Length - Imperial 2.5"
RoHS Compliant Yes

Alternative Descriptions

Sleeving, Expandable Braided, 44.45Mm, Black, 50Ft | Newark Electronics
Sleeving, PPS, 1-3/4IN, 1.25IN (Min.), 2.5IN (Max.), Black, 50FT | Alpha Wire G17013/4 BK007 | RS Americas


Frequently Asked Questions

Where can I find additional details, specifications and documents for a G17013/4 BK007?

Additional datasheets, footprints and schematics for G17013/4 BK007 are listed on our Part Details page. You can also find images and similar parts to G17013/4 BK007 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for G17013/4 BK007 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view G17013/4 BK007 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does G17013/4 BK007 fall under?

The G17013/4 BK007 is listed under Cable, Wire & Cable Assemblies > Cable Management > Sleeving & Tubing > Sleeving.

Can I view similar or alternative parts?

You can view similar parts to G17013/4 BK007 when available in the Sleeving range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the G17013/4 BK007 you can contact the distributor directly for product support, shipping queries etc.

Is the G17013/4 BK007 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for G17013/4 BK007 have stock available?

Authorised distributors including Newark Electronics and RS Americas have stock available or on a lead time for G17013/4 BK007.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for G17013/4 BK007 often in real-time on the comparison pages.

What if I can't find stock of G17013/4 BK007?

You can fill out our help required form which you can use to request a quote for G17013/4 BK007 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay