Prices starting from US$4.30
For Use With | Tyco MSPF Series Pushbutton Switches |
---|---|
Product Range | - |
G15=Guard Brass Chrome Plated |Alcoswitch Te Connectivity G15 | Newark Electronics |
Switch Bezels/Switch Caps BRASS GUARD Cr-PLTD | Rapid Electronics |
G15=GUARD BRASS CHROME PLATED Switch Accessory Type: Guard Product Shape: Round Guard Round | Switch Seal & Accessories | Part Number: G15 | Internal Number: 9-1437627-3 | TE Connectivity | TE Store |
Switch Access Push Button Switch Guard Loose Piece | Avnet America |
GUARD BRASS CHROME PLATED/ 15/32-32 | TE Connectivity G15 | RS Americas |
Accessory Type | Speaker Grill |
---|---|
For Use With | 15inch Speaker |
Product Range | - |
Flashlight Type | Stand Support Light |
---|---|
Light Source | LED |
Lumen Output | 32lm |
Power Source | AAA Batteries x 1 |
Battery Size Code | AAA |
Colour | Black |
Length | 3.7" |
RoHS Compliant | No |
Where can I find additional details, specifications and documents for a G15?
Additional datasheets, footprints and schematics for G15 are listed on our Part Details page. You can also find images and similar parts to G15 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for G15 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view G15 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does G15 fall under?
The G15 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to G15 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the G15 you can contact the distributor directly for product support, shipping queries etc.
Is the G15 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for G15 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, TE Store and element14 have stock available or on a lead time for G15.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for G15 often in real-time on the comparison pages.
What if I can't find stock of G15?
You can fill out our help required form which you can use to request a quote for G15 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.