Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
MICROSWITCTYPE | SNAP ACTION |
---|---|
ACTUATOR STYLE | HINGE LEVER |
RoHS Compliant | YES E MAX |
CONTACT VOLTAGE AC NOM | 250V CONTACT CURRENT MAX |
SWITCH TERMINALS | QUICK CONNECT |
CIRCUITRY | SPST |
Micro Switch, Hinge Lever, Spst 15A 250V | Newark Electronics |
Where can I find additional details, specifications and documents for a G13P?
Additional datasheets, footprints and schematics for G13P are listed on our Part Details page. You can also find images and similar parts to G13P on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for G13P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view G13P price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does G13P fall under?
The G13P is listed under Switches & Relays > More Switches & Relays.
Can I view similar or alternative parts?
You can view similar parts to G13P when available in the More Switches & Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the G13P you can contact the distributor directly for product support, shipping queries etc.
Is the G13P RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for G13P have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for G13P.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for G13P often in real-time on the comparison pages.
What if I can't find stock of G13P?
You can fill out our help required form which you can use to request a quote for G13P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.