Status: | Unknown |
---|---|
Series: | FitĀ® GRP-130 Series |
RoHS: | Compliant |
Sleeving Tool Type | Cable Wrap |
---|---|
For Use With | GRP-30 Wrappable Sleeving, 31.75mm, 38.1mm, 50.8mm |
Product Range | FitĀ® GRP-130 Series |
Accessory Type | Sleeving Installation Tool |
RoHS Compliant | Yes |
Sleeving Installation Tool for 1.25"wrap | RS |
Sleeving Installation Tool | Newark Electronics |
Tool, Sleeving Application, 1-1/4IN, Orange | Alpha Wire G130T114 OR032 | RS Americas |
Where can I find additional details, specifications and documents for a G130T114 OR032?
Additional datasheets, footprints and schematics for G130T114 OR032 are listed on our Part Details page. You can also find images and similar parts to G130T114 OR032 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for G130T114 OR032 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view G130T114 OR032 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does G130T114 OR032 fall under?
The G130T114 OR032 is listed under Cable, Wire & Cable Assemblies > Cable Management > Sleeving & Tubing > Sleeving Tools.
Can I view similar or alternative parts?
You can view similar parts to G130T114 OR032 when available in the Sleeving Tools range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the G130T114 OR032 you can contact the distributor directly for product support, shipping queries etc.
Is the G130T114 OR032 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for G130T114 OR032 have stock available?
Authorised distributors including RS, Newark Electronics and RS Americas have stock available or on a lead time for G130T114 OR032.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for G130T114 OR032 often in real-time on the comparison pages.
What if I can't find stock of G130T114 OR032?
You can fill out our help required form which you can use to request a quote for G130T114 OR032 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.