G130T1/2 OR032 Cable by Alpha Wire

INSTALLATION TOOL SLEEVING 12.7MM

Status: Unknown
Series: Fit®
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$6.19

Distributor Stock
Logo for RS
RS
from US$6.88
2
in stock
Buy Now
Logo for element14
element14
from US$13.58
3
in stock
Buy Now
Logo for Farnell
Farnell
from US$6.19
3
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$8.71
-
Buy Now
Logo for RS Americas
RS Americas
from US$12.85
-
Buy Now

Specifications

Sleeving Tool Type Cable Wrap
For Use With GRP-130 Wrappable Sleeving 9.525mm 12.7mm
Product Range Fit®
SVHC No SVHC (15-Jan-2019)

Alternative Descriptions

INSTALLATION TOOL, SLEEVING, 12.7MM | element14
Sleeving Installation Tool for 1/2" wrap | RS
Sleeving Installation Tool For 3/8" & 1/2"diameter | Newark Electronics
Tool, Sleeving Application, 3/8 to 1/2IN, Orange | Alpha Wire G130T1/2 OR032 | RS Americas


Frequently Asked Questions

Where can I find additional details, specifications and documents for a G130T1/2 OR032?

Additional datasheets, footprints and schematics for G130T1/2 OR032 are listed on our Part Details page. You can also find images and similar parts to G130T1/2 OR032 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for G130T1/2 OR032 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view G130T1/2 OR032 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does G130T1/2 OR032 fall under?

The G130T1/2 OR032 is listed under Cable Leads & Connectors > Cable > Cable Accessories.

Can I view similar or alternative parts?

You can view similar parts to G130T1/2 OR032 when available in the Cable Accessories range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the G130T1/2 OR032 you can contact the distributor directly for product support, shipping queries etc.

Is the G130T1/2 OR032 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for G130T1/2 OR032 have stock available?

Authorised distributors including element14, Farnell, RS, Newark Electronics and RS Americas have stock available or on a lead time for G130T1/2 OR032.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for G130T1/2 OR032 often in real-time on the comparison pages.

What if I can't find stock of G130T1/2 OR032?

You can fill out our help required form which you can use to request a quote for G130T1/2 OR032 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay