G130NF14 BK004 Cable Management by Alpha Wire

SLEEVING, WRAP, 6.35MM, BLACK/WHITE TRACER, 200FT

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$527.77

Distributor Stock
Logo for Newark
Newark
from US$527.77
No stock
Buy Now
Logo for RS Americas
RS Americas
from US$541.24
-
Buy Now

Specifications

Sleeving / Tubing Type Wrappable
Sleeving Material PET (Polyethylene Terephthalate)
Sleeving Colour Black / White
Internal Diameter 6.35mm
Length - Metric 61m
Body Material PET
RoHS Compliant Yes

Alternative Descriptions

Sleeving, Wrap, 6.35Mm, Black/White Tracer, 200Ft | Newark Electronics
Sleeving, Wrappable, Braided PET, 1/4IN, 0.25IN (Min.), Black/White, 200FT | Alpha Wire G130NF14 BK004 | RS Americas


Frequently Asked Questions

Where can I find additional details, specifications and documents for a G130NF14 BK004?

Additional datasheets, footprints and schematics for G130NF14 BK004 are listed on our Part Details page. You can also find images and similar parts to G130NF14 BK004 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for G130NF14 BK004 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view G130NF14 BK004 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does G130NF14 BK004 fall under?

The G130NF14 BK004 is listed under Cable, Wire & Cable Assemblies > Cable Management > Sleeving & Tubing > Sleeving.

Can I view similar or alternative parts?

You can view similar parts to G130NF14 BK004 when available in the Sleeving range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the G130NF14 BK004 you can contact the distributor directly for product support, shipping queries etc.

Is the G130NF14 BK004 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for G130NF14 BK004 have stock available?

Authorised distributors including Newark Electronics and RS Americas have stock available or on a lead time for G130NF14 BK004.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for G130NF14 BK004 often in real-time on the comparison pages.

What if I can't find stock of G130NF14 BK004?

You can fill out our help required form which you can use to request a quote for G130NF14 BK004 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay