Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$40.58
Sleeving / Tubing Type | Wrappable |
---|---|
Sleeving Material | PET (Polyethylene Terephthalate) |
Sleeving Colour | Black |
Internal Diameter | 9.525mm |
Length - Metric | 15.2m |
Length - Imperial | 50ft |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Accessory Type | Sleeving |
For Use With | Cables & Wires |
Length | 15.24m |
Wrappable braided sleeve 3/8" black | RS |
Alpha Wire G1303/8 BK007 Expandable Braided Sleeving (50ft Reel) | Rapid Electronics |
Sleeving, Wrappable, Braided PET, 3/8IN, 0.375IN (Min.), Black, 50FT | Alpha Wire G1303/8 BK007 | RS Americas |
Sleeving, Wrap, 9.525Mm, Black, 50Ft | Newark Electronics |
SLEEVING, BRAID, BLK, 9.53MM, 15.24M | element14 |
Where can I find additional details, specifications and documents for a G1303/8 BK007?
Additional datasheets, footprints and schematics for G1303/8 BK007 are listed on our Part Details page. You can also find images and similar parts to G1303/8 BK007 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for G1303/8 BK007 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view G1303/8 BK007 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does G1303/8 BK007 fall under?
The G1303/8 BK007 is listed under Cable Leads & Connectors > Cable > Cable Accessories.
Can I view similar or alternative parts?
You can view similar parts to G1303/8 BK007 when available in the Cable Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the G1303/8 BK007 you can contact the distributor directly for product support, shipping queries etc.
Is the G1303/8 BK007 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for G1303/8 BK007 have stock available?
Authorised distributors including RS, Rapid Electronics, RS Americas, Newark Electronics and element14 have stock available or on a lead time for G1303/8 BK007.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for G1303/8 BK007 often in real-time on the comparison pages.
What if I can't find stock of G1303/8 BK007?
You can fill out our help required form which you can use to request a quote for G1303/8 BK007 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.