G1303/4 BK005 Cable Management by Alpha Wire

SLEEVING, WRAP, 19.05MM, BLACK, 100FT

Status: Unknown
Series: -
RoHS: Compliant
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$251.61


Distributor Starting From Stock
Logo for Newark Electronics Newark Electronics US$413.91
-
Buy Now
Logo for RS Americas RS Americas US$392.79
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Sleeving / Tubing Type Wrappable
Sleeving Material PET (Polyethylene Terephthalate)
Sleeving Colour Black
Internal Diameter 19.05mm
Length - Metric 30.5m
Length - Imperial 100ft
RoHS Compliant Yes

Alternative Descriptions

WRAPPABLE SLEEVE, 19.05MM, BLACK, 100FT | Farnell
Sleeving, Wrap, 19.05Mm, Black, 100Ft | Newark Electronics
Sleeving, Wrappable, Braided PET, 3/4IN, 0.75IN (Min.), Black, 100FT | Alpha Wire G1303/4 BK005 | RS Americas


Frequently Asked Questions

Where can I find additional details, specifications and documents for a G1303/4 BK005?

Additional datasheets, footprints and schematics for G1303/4 BK005 are listed on our Part Details page. You can also find images and similar parts to G1303/4 BK005 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for G1303/4 BK005 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view G1303/4 BK005 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does G1303/4 BK005 fall under?

The G1303/4 BK005 is listed under Cable, Wire & Cable Assemblies > Cable Management > Sleeving & Tubing > Sleeving.

Can I view similar or alternative parts?

You can view similar parts to G1303/4 BK005 when available in the Sleeving range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the G1303/4 BK005 you can contact the distributor directly for product support, shipping queries etc.

Is the G1303/4 BK005 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for G1303/4 BK005 have stock available?

Authorised distributors including Farnell, Newark Electronics and RS Americas have stock available or on a lead time for G1303/4 BK005.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for G1303/4 BK005 often in real-time on the comparison pages.

What if I can't find stock of G1303/4 BK005?

You can fill out our help required form which you can use to request a quote for G1303/4 BK005 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay