Sleeving / Tubing Type | Wrappable |
---|---|
Sleeving Material | PET (Polyethylene Terephthalate) |
Sleeving Colour | Orange |
Internal Diameter | 25.4mm |
Body Material | PET |
RoHS Compliant | Yes |
Sleeving, Wrap, 25.4Mm, Orange, 100Ft | Newark Electronics |
Sleeving, Wrappable, Braided PET, 1IN, 1IN (Min.), Orange, 100FT | Alpha Wire G1301IN OR005 | RS Americas |
WRAPPABLE SLEEVE, 25.4MM, ORANGE | Farnell |
Where can I find additional details, specifications and documents for a G1301IN OR005?
Additional datasheets, footprints and schematics for G1301IN OR005 are listed on our Part Details page. You can also find images and similar parts to G1301IN OR005 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for G1301IN OR005 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view G1301IN OR005 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does G1301IN OR005 fall under?
The G1301IN OR005 is listed under Cable, Wire & Cable Assemblies > Cable Management > Sleeving & Tubing > Sleeving.
Can I view similar or alternative parts?
You can view similar parts to G1301IN OR005 when available in the Sleeving range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the G1301IN OR005 you can contact the distributor directly for product support, shipping queries etc.
Is the G1301IN OR005 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for G1301IN OR005 have stock available?
Authorised distributors including Newark Electronics, RS Americas and Farnell have stock available or on a lead time for G1301IN OR005.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for G1301IN OR005 often in real-time on the comparison pages.
What if I can't find stock of G1301IN OR005?
You can fill out our help required form which you can use to request a quote for G1301IN OR005 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.