Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type A | Crimp Socket |
---|---|
Connector Type B | Free End |
Cable Length - Imperial | 17.717" |
Cable Length - Metric | 450mm |
Jacket Colour | White |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Voltage Rating | 450V |
1.25MM F ON 26AWG 450MM | TTI Europe |
CABLE HARNESS, 450MM, 450V, WHITE, 26AWG | element14 |
Gecko Pre-Crimped Contact, Female Single-Ended, white 26 AWG cable, 450mm long | Avnet Abacus |
Cable Assy, Crimp Skt-Free End, 17.7" | Newark Electronics |
Where can I find additional details, specifications and documents for a G125-FW10450L94?
Additional datasheets, footprints and schematics for G125-FW10450L94 are listed on our Part Details page. You can also find images and similar parts to G125-FW10450L94 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for G125-FW10450L94 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view G125-FW10450L94 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does G125-FW10450L94 fall under?
The G125-FW10450L94 is listed under Cable Leads & Connectors > Leads > Industrial Cable Assemblies.
Can I view similar or alternative parts?
You can view similar parts to G125-FW10450L94 when available in the Industrial Cable Assemblies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the G125-FW10450L94 you can contact the distributor directly for product support, shipping queries etc.
Is the G125-FW10450L94 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for G125-FW10450L94 have stock available?
Authorised distributors including TTI Europe, element14, Farnell, Avnet Abacus and Newark Electronics have stock available or on a lead time for G125-FW10450L94.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for G125-FW10450L94 often in real-time on the comparison pages.
What if I can't find stock of G125-FW10450L94?
You can fill out our help required form which you can use to request a quote for G125-FW10450L94 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.