Status: | Unknown |
---|---|
Series: | G1 Series |
RoHS: | Unknown |
Prices starting from US$24.46
Distributor | Stock | ||
---|---|---|---|
RS
from US$231.86
|
28
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$24.46
|
42
in stock
|
Buy Now | |
PEI-Genesis
from US$154.99
|
22
in stock
|
Buy Now | |
Newark Electronics
from US$186.33
|
22
in stock
|
Buy Now | |
element14
from US$31.24
|
-
|
Buy Now | |
Farnell
from US$33.52
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Enclosure Type | Small |
---|---|
Enclosure Material | Diecast Aluminium |
External Height - Metric | 82mm |
External Width - Metric | 222mm |
External Depth - Metric | 146mm |
IP Rating | IP65 |
Body Colour | Unfinished |
NEMA Rating | NEMA 4 |
External Height - Imperial | 3.23" |
External Width - Imperial | 8.74" |
External Depth - Imperial | 5.75" |
Product Range | G1 Series |
No. of Switch Holes | - |
SVHC | No SVHC (15-Jan-2019) |
Depth - Imperial | 5.7" |
Depth - Metric | 146mm |
Height - Imperial | 2" |
Height - Metric | 50mm |
Length / Width - Imperial | 8.7" |
Length / Width - Metric | 222mm |
Wall Thickness | 4mm |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | YES |
---|
GO/NOGO gauge crimp tool,M22520/3-1 | RS |
GO/NO-GO GAGE M22520/3-01 | PEI-Genesis |
Go/No-Go Gauge M22520/30-1 Rohs Compliant: Yes |Daniels G125 | Newark Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Enclosure Type | Small |
---|---|
Enclosure Material | Diecast Aluminium |
External Height - Metric | 82mm |
External Width - Metric | 222mm |
External Depth - Metric | 146mm |
IP Rating | IP65 |
Body Color | Unfinished |
RoHS Compliant | Yes |
BOX, DIECAST, IP65, 222X146X82MM | element14 |
Where can I find additional details, specifications and documents for a G125?
Additional datasheets, footprints and schematics for G125 are listed on our Part Details page. You can also find images and similar parts to G125 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for G125 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view G125 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does G125 fall under?
The G125 is listed under Electrical & Lighting > Enclosures Racks & Accessories > Enclosures Boxes & Cases.
Can I view similar or alternative parts?
You can view similar parts to G125 when available in the Enclosures Boxes & Cases range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the G125 you can contact the distributor directly for product support, shipping queries etc.
Is the G125 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for G125 have stock available?
Authorised distributors including Transfer Multisort Elektronik, RS, PEI-Genesis, Newark Electronics and element14 have stock available or on a lead time for G125.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for G125 often in real-time on the comparison pages.
What if I can't find stock of G125?
You can fill out our help required form which you can use to request a quote for G125 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.